Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
4,967
in stock
|
Buy Now | |
Schukat Electronic
from US$0.25
|
12,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
4,967
in stock
|
Buy Now | |
element14
from US$0.87
|
4,967
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Distrelec
from US$0.58
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 8ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.5V |
Power Dissipation Pd | 39W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
N-Ch 600V 1A 39W 10R TO252 | Schukat Electronic |
Mosfet Transistor, N Channel, 1 A, 600 V, 8 Ohm, 10 V, 3.5 V Rohs Compliant: Yes |Taiwan Semiconductor TSM1NB60CP ROG | Newark Electronics |
MOSFET, N, 600V, 0.5A, D-PAK | element14 |
Transistor MOSFET N-CH 600V 1A 3-Pin TO-252 Plastic T/R | EBV Elektronik |
600V, 1.2A,DPAK | Future Electronics |
Taiwan Semiconductor MOSFET, N-Channel, 600V, 1A, TO-252 | Distrelec |
Where can I find additional details, specifications and documents for a TSM1NB60CP ROG?
Additional datasheets, footprints and schematics for TSM1NB60CP ROG are listed on our Part Details page. You can also find images and similar parts to TSM1NB60CP ROG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM1NB60CP ROG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM1NB60CP ROG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM1NB60CP ROG fall under?
The TSM1NB60CP ROG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to TSM1NB60CP ROG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM1NB60CP ROG you can contact the distributor directly for product support, shipping queries etc.
Is the TSM1NB60CP ROG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM1NB60CP ROG have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for TSM1NB60CP ROG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM1NB60CP ROG often in real-time on the comparison pages.
What if I can't find stock of TSM1NB60CP ROG?
You can fill out our help required form which you can use to request a quote for TSM1NB60CP ROG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.