Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.62
|
29
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.91
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$7.82
|
-
|
Buy Now | |
RS Americas
from US$9.02
|
-
|
Buy Now | |
TRC Electronics
from US$8.01
|
-
|
Buy Now | |
Buerklin
from US$7.88
|
-
|
Buy Now | |
Distrelec
from US$10.01
|
-
|
Buy Now | |
Sager
from US$7.27
|
-
|
Buy Now | |
element14
from US$9.69
|
-
|
Buy Now | |
Farnell
from US$8.08
|
-
|
Buy Now |
1W, 6.8mm | |
Input Voltage | 10.8-13.2VDC |
Output Voltage | 12 |
Output Current | 80mA |
Efficiency | 81% |
Package Style | Epoxy |
Length | 12.7mm |
Width | 8mm |
Weight | 1.5gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
TSM 1212S smd DC-DC,12V 1W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 80Ma, 12V | Newark Electronics |
Iso DC-DC Converter, Vin 10.8 to 13.2Vdc, Vout 12Vdc, I/O isolation 1000Vdc | TRACO Power TSM 1212S | RS Americas |
DC-DC Converter SMD Package I/O Isolation 1000Vdc | TRC Electronics |
DC/DC-Wandler, 10,8-13,2 VDC, 1 W, 1 Ausgang, 12 VDC, 81 %Â Wirkungsgrad, TSM 1212S | Buerklin |
Traco Power DC/DC Converter 10.8 ... 13.2V 12V 80mA 1W | Distrelec |
Isolated DC/DC Converters - SMD | Sager |
CONVERTER, DC/DC, SMT, 1W, 12V | element14 |
Where can I find additional details, specifications and documents for a TSM 1212S?
Additional datasheets, footprints and schematics for TSM 1212S are listed on our Part Details page. You can also find images and similar parts to TSM 1212S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM 1212S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM 1212S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM 1212S fall under?
The TSM 1212S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TSM 1212S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM 1212S you can contact the distributor directly for product support, shipping queries etc.
Is the TSM 1212S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM 1212S have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and TRC Electronics have stock available or on a lead time for TSM 1212S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM 1212S often in real-time on the comparison pages.
What if I can't find stock of TSM 1212S?
You can fill out our help required form which you can use to request a quote for TSM 1212S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.