Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.51
|
106
in stock
|
Buy Now | |
Sager
from US$7.27
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$7.98
|
48
in stock
|
Buy Now | |
element14
from US$9.58
|
48
in stock
|
Buy Now | |
Farnell
from US$8.08
|
48
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.91
|
1
in stock
|
Buy Now | |
RS Americas
from US$8.17
|
-
|
Buy Now | |
TRC Electronics
from US$8.01
|
-
|
Buy Now | |
Buerklin
from US$7.88
|
-
|
Buy Now | |
Distrelec
from US$10.01
|
-
|
Buy Now |
1W, 6.8mm | |
Input Voltage | 10.8-13.2VDC |
Output Voltage | 5 |
Output Current | 200mA |
Efficiency | 81% |
Package Style | Epoxy |
Length | 12.7mm |
Width | 8mm |
Weight | 1.5gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
Isolated DC/DC Converters - SMD | Sager |
TSM 1205S smd DC-DC,5V 1W | RS |
Isolated Board Mount Dc/Dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 5 V, 200 Ma Rohs Compliant: Yes |Traco Power TSM 1205S | Newark Electronics |
CONVERTER, DC/DC, SMT, 1W, 5V | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
Iso DC-DC Converter, Vin 10.8 to 13.2Vdc, Vout 5Vdc, I/O isolation 1000Vdc | TRACO Power TSM 1205S | RS Americas |
DC-DC Converter SMD Package I/O Isolation 1000Vdc | TRC Electronics |
DC/DC-Wandler, 10,8-13,2 VDC, 1 W, 1 Ausgang, 5 VDC, 81 %Â Wirkungsgrad, TSM 1205S | Buerklin |
Traco Power DC/DC Converter 10.8 ... 13.2V 5V 200mA 1W | Distrelec |
Where can I find additional details, specifications and documents for a TSM 1205S?
Additional datasheets, footprints and schematics for TSM 1205S are listed on our Part Details page. You can also find images and similar parts to TSM 1205S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM 1205S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM 1205S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM 1205S fall under?
The TSM 1205S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TSM 1205S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM 1205S you can contact the distributor directly for product support, shipping queries etc.
Is the TSM 1205S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM 1205S have stock available?
Authorised distributors including Sager, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TSM 1205S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM 1205S often in real-time on the comparison pages.
What if I can't find stock of TSM 1205S?
You can fill out our help required form which you can use to request a quote for TSM 1205S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.