Status: | Active |
---|---|
Series: | TSM1011 |
RoHS: | Compliant |
Constant voltage and constant current control |
Low voltage operation |
Low external component count |
Current sink output stage |
Easy compensation |
2 kV ESD protection |
Voltage reference: Fixed output voltage reference 2.545 V 0.5% and 1% voltage precision |
Fixed output voltage reference 2.545 V |
0.5% and 1% voltage precision |
Product Specifications |
---|
DS3052 Constant voltage and constant current controller for battery chargers and adapters |
Application Notes |
---|
AN2045 Reducing the Total No-Load Power Consumption of Battery Chargers and Adapter Applications |
AN1623 TSM1011: regulation loops precision calculation |
Technical Notes & Articles |
---|
TA0308 Reducing the total no-load power consumption of battery chargers and adapter applications |
Brochures |
---|
Power Management Guide |
Constant Current/Volt Ctrl, Soic-8 | Newark Electronics |
Constant Voltage/Current 2 kV ESD 2.545 V SMT SMPS Controller - SOIC-8 | Future Electronics |
Battery Charger Controller 27mA 8-Pin SO N T/R | Avnet America |
CONSTANT CURRENT / VOLT CTRL, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a TSM1011AIDT?
Additional datasheets, footprints and schematics for TSM1011AIDT are listed on our Part Details page. You can also find images and similar parts to TSM1011AIDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM1011AIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM1011AIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM1011AIDT fall under?
The TSM1011AIDT is listed under Power Management > AC-DC Converters > Voltage and Current Controllers.
Can I view similar or alternative parts?
You can view similar parts to TSM1011AIDT when available in the Voltage and Current Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM1011AIDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSM1011AIDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSM1011AIDT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TSM1011AIDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM1011AIDT often in real-time on the comparison pages.
What if I can't find stock of TSM1011AIDT?
You can fill out our help required form which you can use to request a quote for TSM1011AIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.