Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.49
|
1
in stock
|
Buy Now | |
RS Americas
from US$9.38
|
560
in stock
|
Buy Now | |
Distrelec
from US$9.09
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.47
|
20
in stock
|
Buy Now | |
SOS electronic
from US$6.72
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$7.82
|
8
in stock
|
Buy Now | |
element14
from US$9.54
|
8
in stock
|
Buy Now | |
Farnell
from US$8.50
|
8
in stock
|
Buy Now | |
TRC Electronics
from US$8.01
|
-
|
Buy Now | |
Buerklin
from US$7.87
|
-
|
Buy Now | |
Sager
from US$7.27
|
-
|
Buy Now |
1W, 6.8mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | 15 |
Output Current | 65mA |
Efficiency | 81% |
Package Style | Epoxy |
Length | 12.7mm |
Width | 8mm |
Weight | 1.5gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
Iso DC-DC Converter, Vin 4.5 to 5.5Vdc, Vout 15Vdc, I/O isolation 1000Vdc | TRACO Power TSM 0515S | RS Americas |
Traco Power DC/DC Converter 4.5 ... 5.5V 15V 67mA 1W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter 1W 4,5-5,5V/15V 0,065A SO14 | SOS electronic |
Dc-Dc Converter, 1 O/P, 15V, 0.065A | Newark Electronics |
DC-DC CONVERTER, 1 O/P, 15V, 0.065A | element14 |
TSM 0515S smd DC-DC,15V 1W | RS |
DC-DC Converter SMD Package I/O Isolation 1000Vdc | TRC Electronics |
DC/DC-Wandler, 4,5-5,5 VDC, 1 W, 1 Ausgang, 15 VDC, 81 %Â Wirkungsgrad, TSM 0515S | Buerklin |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a TSM 0515S?
Additional datasheets, footprints and schematics for TSM 0515S are listed on our Part Details page. You can also find images and similar parts to TSM 0515S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM 0515S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM 0515S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM 0515S fall under?
The TSM 0515S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TSM 0515S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM 0515S you can contact the distributor directly for product support, shipping queries etc.
Is the TSM 0515S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM 0515S have stock available?
Authorised distributors including RS Americas, Distrelec, Transfer Multisort Elektronik, SOS electronic and Newark Electronics have stock available or on a lead time for TSM 0515S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM 0515S often in real-time on the comparison pages.
What if I can't find stock of TSM 0515S?
You can fill out our help required form which you can use to request a quote for TSM 0515S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.