Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.47
|
19
in stock
|
Buy Now | |
Distrelec
from US$10.40
|
71
in stock
|
Buy Now | |
Sager
from US$7.01
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$8.67
|
-
|
Buy Now | |
Rapid Electronics
from US$9.54
|
-
|
Buy Now | |
RS Americas
from US$9.05
|
-
|
Buy Now | |
element14
from US$10.91
|
-
|
Buy Now | |
TRC Electronics
from US$8.95
|
-
|
Buy Now | |
Buerklin
from US$8.79
|
-
|
Buy Now | |
Farnell
from US$9.00
|
-
|
Buy Now |
1W, 6.8mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | ±15 |
Output Current | 30/30mA |
Efficiency | 79% |
Package Style | Epoxy |
Length | 15.24mm |
Width | 8mm |
Weight | 1.8gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
Traco Power DC/DC Converter 4.5 ... 5.5V 15V 30mA 1W | Distrelec |
Isolated DC/DC Converters - SMD | Sager |
TSM 0515D smd DC-DC,+/-15V 1W | RS |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 15V, -15V | Newark Electronics |
TracoPower TSM 0515D 1W DC-DC Converter (±10 %) 5V DC In ±15V DC ±30mA Out | Rapid Electronics |
Iso DC-DC Converter, Vin 4.5 to 5.5Vdc, Vout +/-15Vdc, I/O isolation 1000Vdc | TRACO Power TSM 0515D | RS Americas |
CONVERTER, DC/DC, SMT, 1W, +/-15V | element14 |
DC-DC Converter SMD Package I/O Isolation 1000Vdc | TRC Electronics |
DC/DC-Wandler, 4,5-5,5 VDC, 0.9 W, 2 Ausgänge, ±15 VDC, 79 % Wirkungsgrad, TSM 0515D | Buerklin |
Where can I find additional details, specifications and documents for a TSM 0515D?
Additional datasheets, footprints and schematics for TSM 0515D are listed on our Part Details page. You can also find images and similar parts to TSM 0515D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM 0515D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM 0515D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM 0515D fall under?
The TSM 0515D is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TSM 0515D when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM 0515D you can contact the distributor directly for product support, shipping queries etc.
Is the TSM 0515D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM 0515D have stock available?
Authorised distributors including Distrelec, Sager, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for TSM 0515D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM 0515D often in real-time on the comparison pages.
What if I can't find stock of TSM 0515D?
You can fill out our help required form which you can use to request a quote for TSM 0515D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.