Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 3 Amplifier, 3Amplifiers |
---|---|
Bandwidth | 100MHz |
Slew Rate | 105V/µs |
Supply Voltage Range | 3V to 12V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 3V to 12V |
Amplifier Type | Video |
Base Number | 73 |
Gain Bandwidth | 100MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 73 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 10mV |
Logic Function Number | 73 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 12V |
Supply Voltage Max | 12V |
Supply Voltage Min | 3V |
OP AMP, TRIPLE WIDEBAND, TSSOP14 | element14 |
OP Amp Triple GP R-R O/P ±6V/12V 14-Pin TSSOP T/R | Avnet America |
OP Amp Triple GP R-R O/P �6V/12V 14-Pin TSSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TSH73CPT?
Additional datasheets, footprints and schematics for TSH73CPT are listed on our Part Details page. You can also find images and similar parts to TSH73CPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSH73CPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSH73CPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSH73CPT fall under?
The TSH73CPT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSH73CPT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSH73CPT you can contact the distributor directly for product support, shipping queries etc.
Is the TSH73CPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSH73CPT have stock available?
Authorised distributors including element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for TSH73CPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSH73CPT often in real-time on the comparison pages.
What if I can't find stock of TSH73CPT?
You can fill out our help required form which you can use to request a quote for TSH73CPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.