Status: | Active |
---|---|
Series: | TSH343 |
RoHS: | Compliant |
Slew rate: 780V/μs |
Very low harmonic distortion |
Min. and max. data tested during production |
Bandwidth: 280MHz |
Internal input DC level shifter |
5V single-supply operation |
6dB internal gain for a matching between 3 channels |
Specified for 150Ω and 100Ω loads |
No input capacitor required |
Product Specifications |
---|
DS4540 280MHz single-supply triple video buffer |
Brochures |
---|
Operational Amplifiers (Op Amps) - Quick Reference Guide |
Peripheral semiconductors for set-top box applications |
VIDEO BUFFER AMPLIFIER, -40 TO 85DEG C | element14 |
Video Amp Triple 5.5V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSH343IDT?
Additional datasheets, footprints and schematics for TSH343IDT are listed on our Part Details page. You can also find images and similar parts to TSH343IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSH343IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSH343IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSH343IDT fall under?
The TSH343IDT is listed under Amplifiers and Comparators > Video Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TSH343IDT when available in the Video Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSH343IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSH343IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSH343IDT have stock available?
Authorised distributors including element14, Farnell, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for TSH343IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSH343IDT often in real-time on the comparison pages.
What if I can't find stock of TSH343IDT?
You can fill out our help required form which you can use to request a quote for TSH343IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.