TSC1031IPT Current Sensing by STMicroelectronics

High-voltage high side current sense amplifier

Status: Active
Series: TSC1031
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TSC1031 measures a small differential voltage on a high-side shunt resistor and translates it into a ground-referenced output voltage. The TSC1031’s dedicated schematic eases the implementation of EMI filtering in harsh environments. The gain is adjustable to 50 V/V or 100 V/V by a selection pin. Wide input common-mode voltage range, low quiescent current, and tiny TSSOP8 packaging enable use in a wide variety of applications. The input common-mode and power supply voltages are independent. The common-mode voltage can range from 2.9 to 70 V in the single-supply configuration or be offset by an adjustable voltage supplied on the Vcc- pin in the dual-supply configuration. With a current consumption lower than 360 μA and a virtually null input leakage current in standby mode, the power consumption in the applications is minimized.

Where to Buy

Prices starting from US$1.04

Distributor Stock
Logo for RS
RS
from US$1.84
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.59
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.64
-
Buy Now
Logo for Farnell
Farnell
from US$1.04
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Independent supply and input common-mode voltages
Wide common-mode operating range: 2.9 to 70 V in single-supply configuration -2.1 to 65 V in dual-supply configuration
Wide common-mode surviving range: -16 to 75 V (reversed battery and load-dump conditions)
Supply voltage range: 2.7 to 5.5 V in single supply configuration
Low current consumption: ICCmax = 360 μA
Pin selectable gain: 50 V/V or 100 V/V
Buffered output
EMI filtering

Resources








Alternative Descriptions

TSC1031IPT,Current sense amp,high side | RS
TSC1031 Series 5.5 V 700 kHz High-Side Current Sense Amplifier SMT - TSSOP-8 | Future Electronics
Current Sense Amp Single 700kHz 2.7V to 5.5V 8-Pin TSSOP T/R | Avnet America
IC, AMP, CURR SENSE, HISIDE, 8TSSOP | Farnell
Signal Conditioning And Supply M |Stmicroelectronics TSC1031IPT | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSC1031IPT?

Additional datasheets, footprints and schematics for TSC1031IPT are listed on our Part Details page. You can also find images and similar parts to TSC1031IPT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSC1031IPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC1031IPT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSC1031IPT fall under?

The TSC1031IPT is listed under Amplifiers and Comparators > Current Sensing.

Can I view similar or alternative parts?

You can view similar parts to TSC1031IPT when available in the Current Sensing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSC1031IPT you can contact the distributor directly for product support, shipping queries etc.

Is the TSC1031IPT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TSC1031IPT have stock available?

Authorised distributors including RS, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for TSC1031IPT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSC1031IPT often in real-time on the comparison pages.

What if I can't find stock of TSC1031IPT?

You can fill out our help required form which you can use to request a quote for TSC1031IPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay