Status: | Active |
---|---|
Series: | TSC102 |
RoHS: | Compliant |
Independent supply and input common-mode voltages |
Wide common-mode operating range: 2.8 to 30 V |
Wide common-mode surviving range: -16 to 60 V (reversed battery and load-dump conditions) |
Low current consumption: ICC max = 420 μA |
Output amplifier for tailor-made signal conditioning |
-40 °C to 125 °C operating temperature range |
4 kV ESD protection |
Product Specifications |
---|
DS6589 High-side current sense amplifier plus signal conditioning amplifier |
Presentations |
---|
ST Analog Products for Automotive applications |
ST offering in Wearable - Analog and Mixed Signal Portfolio |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TSC102IPT,Current sense amp,high side | RS |
TSC102 Series 5.5 V 1 MHz High-Side Current Sense Amplifier - TSSOP-8 | Future Electronics |
Current Sense Amp Single 1MHz 3.5V to 5.5V 8-Pin TSSOP T/R | Avnet America |
IC, AMP, CURR SENSE, HISIDE, 8TSSOP | Farnell |
Signal Conditioning And Supply M |Stmicroelectronics TSC102IPT | Newark Electronics |
Where can I find additional details, specifications and documents for a TSC102IPT?
Additional datasheets, footprints and schematics for TSC102IPT are listed on our Part Details page. You can also find images and similar parts to TSC102IPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC102IPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC102IPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC102IPT fall under?
The TSC102IPT is listed under Amplifiers and Comparators > Current Sensing.
Can I view similar or alternative parts?
You can view similar parts to TSC102IPT when available in the Current Sensing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC102IPT you can contact the distributor directly for product support, shipping queries etc.
Is the TSC102IPT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSC102IPT have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for TSC102IPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC102IPT often in real-time on the comparison pages.
What if I can't find stock of TSC102IPT?
You can fill out our help required form which you can use to request a quote for TSC102IPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.