Device Type | Cable Transceiver |
---|---|
Data Rate | 400Mbps |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | HTQFP |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 48mA |
Supply Voltage Range | 3V to 3.6V |
IEEE 1394a 1-port cable transceiver/arbiter | Texas Instruments |
Ic, Controller 48-Htqfp | Newark Electronics |
IC, CONTROLLER 48-HTQFP | element14 |
IC: interface | Transfer Multisort Elektronik |
One Port Cable Transceiver/Arbiter 1TX 1RX 400Mbps 48-Pin HTQFP EP Tray | Holdelec |
SMT TAPE | Component Electronics |
Where can I find additional details, specifications and documents for a TSB41AB1PHP .?
Additional datasheets, footprints and schematics for TSB41AB1PHP . are listed on our Part Details page. You can also find images and similar parts to TSB41AB1PHP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSB41AB1PHP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSB41AB1PHP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSB41AB1PHP . fall under?
The TSB41AB1PHP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TSB41AB1PHP . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSB41AB1PHP . you can contact the distributor directly for product support, shipping queries etc.
Is the TSB41AB1PHP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSB41AB1PHP . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TSB41AB1PHP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSB41AB1PHP . often in real-time on the comparison pages.
What if I can't find stock of TSB41AB1PHP .?
You can fill out our help required form which you can use to request a quote for TSB41AB1PHP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.