Status: | Active |
---|---|
Series: | TS461 |
RoHS: | Compliant |
Available in SOT23-5 micropackage |
High dynamic features |
Low noise level: 4nV/√Hz |
Large output swing (±2.4V @ VCC = ±2.5V) |
Operating range: 2.7V to 10V |
Low distortion: 0.003% |
Product Specifications |
---|
DS1416 Output rail-to-rail operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS461 Series 10 V 12 MHz Rail to Rail SMT Operational Amplifier - SOT-23 | Future Electronics |
OP Amp Single GP R-R O/P �5V/10V 5-Pin SOT-23 T/R | Avnet Silica |
Opamp, 12Mhz, -20 To 70Deg C | Newark Electronics |
OP Amp Single GP R-R O/P ±5V/10V 5-Pin SOT-23 T/R | Avnet America |
OPAMP, 12MHZ, -20 TO 70DEG C | Farnell |
Where can I find additional details, specifications and documents for a TS461CLT?
Additional datasheets, footprints and schematics for TS461CLT are listed on our Part Details page. You can also find images and similar parts to TS461CLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS461CLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS461CLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS461CLT fall under?
The TS461CLT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > High Voltage Op Amps from 10 V to new 36 V series.
Can I view similar or alternative parts?
You can view similar parts to TS461CLT when available in the High Voltage Op Amps from 10 V to new 36 V series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS461CLT you can contact the distributor directly for product support, shipping queries etc.
Is the TS461CLT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS461CLT have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for TS461CLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS461CLT often in real-time on the comparison pages.
What if I can't find stock of TS461CLT?
You can fill out our help required form which you can use to request a quote for TS461CLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.