Status: | Active |
---|---|
Series: | TS431 |
RoHS: | Compliant |
AEC-Q100 qualified (SOT23-5) |
Low voltage operation: 1.24 to 6 V |
2%, 1% and 0.5% voltage precision |
Wide operating range cathode current: 60 μA to 30 mA |
Low output impedance: 0.2 Ω |
Typically stable for any capacitive loads |
ESD protection: |
Human body model: 2 kV Machine model: 200 V |
Machine model: 200 V |
100 ppm/°C temperature coefficient |
Automotive grade version available |
Product Specifications |
---|
DS1254 Adjustable shunt voltage reference IC (automotive for SOT23-5) |
Application Notes |
---|
AN4172 IEEE802.3af class 3 PoE converter reference design high efficiency flyback converter based on the PM8800A |
Voltage Reference, Shunt Adjustable, 1.234 V to 1.246 V, 5 Pins, SOT-23 | Avnet Silica |
TS431 Series 0.5 % 1.24 V Low Voltage Adjustable Shunt Reference - SOT-23-5 | Future Electronics |
VOLT REF, SHUNT, 1.24-6V, -40 TO 125DEGC | Farnell |
Voltage References |Stmicroelectronics TS431BIYLT | Newark Electronics |
Where can I find additional details, specifications and documents for a TS431BIYLT?
Additional datasheets, footprints and schematics for TS431BIYLT are listed on our Part Details page. You can also find images and similar parts to TS431BIYLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS431BIYLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS431BIYLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS431BIYLT fall under?
The TS431BIYLT is listed under Power Management > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TS431BIYLT when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS431BIYLT you can contact the distributor directly for product support, shipping queries etc.
Is the TS431BIYLT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS431BIYLT have stock available?
Authorised distributors including Avnet Silica, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for TS431BIYLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS431BIYLT often in real-time on the comparison pages.
What if I can't find stock of TS431BIYLT?
You can fill out our help required form which you can use to request a quote for TS431BIYLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.