Status: | Active |
---|---|
Series: | TS420 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
12,840
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
12,840
in stock
|
Buy Now | |
element14
from US$0.56
|
12,840
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
On-state RMS current: 4 A |
Repetitive peak off-state voltage (VDRM, VRRM) 600 V |
Triggering gate current, IGT 0.2 mA |
Product Specifications |
---|
DS3192 Sensitive gate 4 A SCRs |
Application Notes |
---|
AN4993 How to implement a SCR or a Triac in a hybride relay application |
AN2703 Parameter list for SCRs, Triacs, AC Switches, and Diacs |
Presentations |
---|
Sensitive SCR Thyristors |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Thyristor, 600 V, 200 A, 2.5 A, 4 A, To-252, 3 Rohs Compliant: Yes |Stmicroelectronics TS420-600B-TR | Newark Electronics |
THYRISTOR, SCR, 4A, 600V, TO-252-3 | element14 |
TS420 Series 600 Vdrm 4 A Surface Mount Sensitive Gate SCRs SMT - TO-252 | Future Electronics |
Thyristor SCR 600V 33A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TS420-600B-TR?
Additional datasheets, footprints and schematics for TS420-600B-TR are listed on our Part Details page. You can also find images and similar parts to TS420-600B-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS420-600B-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS420-600B-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS420-600B-TR fall under?
The TS420-600B-TR is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Logic-level gate Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TS420-600B-TR when available in the Logic-level gate Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS420-600B-TR you can contact the distributor directly for product support, shipping queries etc.
Is the TS420-600B-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS420-600B-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for TS420-600B-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS420-600B-TR often in real-time on the comparison pages.
What if I can't find stock of TS420-600B-TR?
You can fill out our help required form which you can use to request a quote for TS420-600B-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.