Status: | Active |
---|---|
Series: | TS4061 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
3,224
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
69,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
3,224
in stock
|
Buy Now | |
element14
from US$0.48
|
3,224
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Fixed 1.225 V,1.25 V output voltages |
Ultra low operating current: 10 μA at 25 °C |
High precision @ 25 °C: +/-0.1% (TS4061A), +/- 0.2% (TS4061B) |
Very low LF noise: typ.10 μ Vp-p |
Stable when used with capacitive loads |
Industrial (-40 to +85 °C) temperature range |
35 ppm/°C max. temperature coefficient |
Available in SOT23-3L and SOT323-3L packages |
V-Ref Precision 1.25V 3-Pin SOT-23 T/R | Avnet America |
Volt Ref, Shunt, 1.25V, -40 To 85Deg C Rohs Compliant: Yes |Stmicroelectronics TS4061BILT-1.25 | Newark Electronics |
VOLT REF, SHUNT, 1.25V, -40 TO 85DEG C | element14 |
TS4061 Series 1.25 V 15 mA Precision Micropower Shunt Voltage Reference-SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a TS4061BILT-1.25?
Additional datasheets, footprints and schematics for TS4061BILT-1.25 are listed on our Part Details page. You can also find images and similar parts to TS4061BILT-1.25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS4061BILT-1.25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS4061BILT-1.25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS4061BILT-1.25 fall under?
The TS4061BILT-1.25 is listed under Power Management > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TS4061BILT-1.25 when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS4061BILT-1.25 you can contact the distributor directly for product support, shipping queries etc.
Is the TS4061BILT-1.25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS4061BILT-1.25 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for TS4061BILT-1.25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS4061BILT-1.25 often in real-time on the comparison pages.
What if I can't find stock of TS4061BILT-1.25?
You can fill out our help required form which you can use to request a quote for TS4061BILT-1.25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.