Status: | Active |
---|---|
Series: | TS4061 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
6,283
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
6,283
in stock
|
Buy Now | |
element14
from US$0.50
|
6,283
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now |
Fixed 1.225 V,1.25 V output voltages |
Ultra low operating current: 10 μA at 25 °C |
High precision @ 25 °C: +/-0.1% (TS4061A), +/- 0.2% (TS4061B) |
Very low LF noise: typ.10 μ Vp-p |
Stable when used with capacitive loads |
Industrial (-40 to +85 °C) temperature range |
35 ppm/°C max. temperature coefficient |
Available in SOT23-3L and SOT323-3L packages |
Volt Ref, Shunt, 1.225V, -40 To 85Deg C Rohs Compliant: Yes |Stmicroelectronics TS4061AICT-1.225 | Newark Electronics |
VOLT REF, SHUNT, 1.225V, -40 TO 85DEG C | element14 |
V-Ref Precision 1.225V 3-Pin SOT-323 T/R | EBV Elektronik |
TS4061 Series 1.225 V 15 mA Precision Micropower Shunt Voltage Reference-SOT-323 | Future Electronics |
Where can I find additional details, specifications and documents for a TS4061AICT-1.225?
Additional datasheets, footprints and schematics for TS4061AICT-1.225 are listed on our Part Details page. You can also find images and similar parts to TS4061AICT-1.225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS4061AICT-1.225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS4061AICT-1.225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS4061AICT-1.225 fall under?
The TS4061AICT-1.225 is listed under Power Management > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TS4061AICT-1.225 when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS4061AICT-1.225 you can contact the distributor directly for product support, shipping queries etc.
Is the TS4061AICT-1.225 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS4061AICT-1.225 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for TS4061AICT-1.225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS4061AICT-1.225 often in real-time on the comparison pages.
What if I can't find stock of TS4061AICT-1.225?
You can fill out our help required form which you can use to request a quote for TS4061AICT-1.225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.