Status: | Unknown |
---|---|
Series: | TS4040 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
21,258
in stock
|
Buy Now | |
element14
from US$0.34
|
15,980
in stock
|
Buy Now | |
Farnell
from US$0.30
|
15,980
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
5,453
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | TS4040 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 30ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 4040 |
Operating Temperature Range | -40°C to +85°C |
Reference Volt Tolerance ±% | 2% |
Reference Voltage Tolerance | 50mV |
Reference Volts | 2.5V |
Termination Type | Surface Mount Device |
Topology | Shunt |
Volt Ref, Shunt - Fixed, 2.5V | Newark Electronics |
VOLTAGE REF, SHUNT, 2.5V, SOT-23-3 | element14 |
TS4040 Series Fixed 2.5 V â–’1 % SMT Shunt Voltage Reference - SOT-23 | Future Electronics |
IC: voltage reference source | Transfer Multisort Elektronik |
V-Ref Precision 2.5V 15mA 3-Pin SOT-23 T/R | Avnet Silica |
TS4040DILT-2.5,Voltage reference,shunt | RS |
Where can I find additional details, specifications and documents for a TS4040DILT-2.5?
Additional datasheets, footprints and schematics for TS4040DILT-2.5 are listed on our Part Details page. You can also find images and similar parts to TS4040DILT-2.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS4040DILT-2.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS4040DILT-2.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS4040DILT-2.5 fall under?
The TS4040DILT-2.5 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TS4040DILT-2.5 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS4040DILT-2.5 you can contact the distributor directly for product support, shipping queries etc.
Is the TS4040DILT-2.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS4040DILT-2.5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for TS4040DILT-2.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS4040DILT-2.5 often in real-time on the comparison pages.
What if I can't find stock of TS4040DILT-2.5?
You can fill out our help required form which you can use to request a quote for TS4040DILT-2.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.