Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
2,790
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
2,790
in stock
|
Buy Now | |
element14
from US$0.23
|
2,790
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
TS3431 Series 1.24 V 100 mA Adj. Programmable Shunt Voltage Reference- SOT-23-3 | Future Electronics |
Volt Ref, Shunt, 1.24-24V, -20 To 70Degc Rohs Compliant: Yes |Stmicroelectronics TS3431ILT | Newark Electronics |
VOLT REF, SHUNT, 1.24-24V, -20 TO 70DEGC | element14 |
V-Ref Adjustable 1.24V to 24V 100mA 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TS3431ILT?
Additional datasheets, footprints and schematics for TS3431ILT are listed on our Part Details page. You can also find images and similar parts to TS3431ILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3431ILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3431ILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3431ILT fall under?
The TS3431ILT is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to TS3431ILT when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3431ILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS3431ILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TS3431ILT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for TS3431ILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3431ILT often in real-time on the comparison pages.
What if I can't find stock of TS3431ILT?
You can fill out our help required form which you can use to request a quote for TS3431ILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.