Status: | Unknown |
---|---|
Series: | TS3431 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Future Electronics
from US$0.26
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
4,320
in stock
|
Buy Now | |
element14
from US$0.26
|
4,320
in stock
|
Buy Now | |
Farnell
from US$0.26
|
4,320
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TS3431 Series |
Reference Voltage | 1.24V to 24V |
Initial Accuracy | 0.5% |
Temperature Coefficient | ± 100ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 3431 |
Input Voltage | 1.24V to 24V |
Input Voltage Max | 24V |
Input Voltage Min | 1.24V |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 100mA |
Power Dissipation Max | 360mW |
Reference Volt Tolerance ±% | 0.5% |
Reference Voltage Tolerance | 21mV |
Reference Volts | 1.24V |
Temperature Coeff. + | 100ppm/°C |
Termination Type | Surface Mount Device |
Topology | Shunt Programmable |
TS3431 Series 1.24 V 100 mA Programmable Shunt Voltage Reference - SOT-23-3 | Future Electronics |
Voltage Reference, Shunt - Adjustable, Ts3431 Series, 1.24V To 24V, Sot-23-3 Rohs Compliant: Yes |Stmicroelectronics TS3431BILT | Newark Electronics |
VOLTAGE REF, SHUNT, 1.24V-24V, SOT-23-3 | element14 |
V-Ref Adjustable 1.24V to 24V 100mA 3-Pin SOT-23 T/R | Avnet Silica |
TS3431BILT,Voltage reference,adj,100mA | RS |
Where can I find additional details, specifications and documents for a TS3431BILT?
Additional datasheets, footprints and schematics for TS3431BILT are listed on our Part Details page. You can also find images and similar parts to TS3431BILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3431BILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3431BILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3431BILT fall under?
The TS3431BILT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TS3431BILT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3431BILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS3431BILT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3431BILT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for TS3431BILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3431BILT often in real-time on the comparison pages.
What if I can't find stock of TS3431BILT?
You can fill out our help required form which you can use to request a quote for TS3431BILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.