Status: | Active |
---|---|
Series: | TS274 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
3,633
in stock
|
Buy Now | |
element14
from US$0.70
|
3,633
in stock
|
Buy Now | |
Farnell
from US$0.68
|
3,633
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output voltage can swing to ground |
Gain bandwidth product: 3.5MHz |
Excellent phase margin on capacitive loads |
Two input offset voltage selections |
Unity gain stable |
Product Specifications |
---|
DS0474 High performance CMOS quad operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Operational Amplifier, Quad, 3.5 Mhz, 4, 5.5 V/ S, 3V To 16V, Soic, 14 Rohs Compliant: Yes |Stmicroelectronics TS274AIDT | Newark Electronics |
OP AMP, QUAD, 3.5MHZ, 5.5V/µS, 14SOIC | element14 |
STMicroelectronics, TS274AIDT | RS |
TS274 Series 16 V 3.5 MHz Rail to Rail SMT CMOS Operational Amplifier - SOIC-14 | Future Electronics |
OP Amp Quad GP ±8V/16V 14-Pin SOIC T/R | Avnet America |
OP Amp Quad GP �8V/16V 14-Pin SOIC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TS274AIDT?
Additional datasheets, footprints and schematics for TS274AIDT are listed on our Part Details page. You can also find images and similar parts to TS274AIDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS274AIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS274AIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS274AIDT fall under?
The TS274AIDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS274AIDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS274AIDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS274AIDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS274AIDT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for TS274AIDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS274AIDT often in real-time on the comparison pages.
What if I can't find stock of TS274AIDT?
You can fill out our help required form which you can use to request a quote for TS274AIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.