Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Reference Voltage | 2.5V to 24V |
Initial Accuracy | 2% |
Temperature Coefficient | ± 50ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TS2431 Series 2.5 to 24 V 100 mA Programmable Shunt Voltage Reference - SOT-23 | Future Electronics |
V-Ref Adjustable 2.5V to 24V 100mA 3-Pin SOT-23 T/R | Avnet America |
VOLTAGE REF, SHUNT, 2.5V-24V, SOT-23-3 | element14 |
Voltage Reference, Shunt - Adjustable, Ts2431 Series, 2.5V To 24V, Sot-23-3 |Stmicroelectronics TS2431ILT | Newark Electronics |
Where can I find additional details, specifications and documents for a TS2431ILT.?
Additional datasheets, footprints and schematics for TS2431ILT. are listed on our Part Details page. You can also find images and similar parts to TS2431ILT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS2431ILT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS2431ILT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS2431ILT. fall under?
The TS2431ILT. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TS2431ILT. when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS2431ILT. you can contact the distributor directly for product support, shipping queries etc.
Is the TS2431ILT. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TS2431ILT. have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for TS2431ILT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS2431ILT. often in real-time on the comparison pages.
What if I can't find stock of TS2431ILT.?
You can fill out our help required form which you can use to request a quote for TS2431ILT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.