Status: | Unknown |
---|---|
Series: | TS2431 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
2,600
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
99,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
12,000
in stock
|
Buy Now | |
element14
from US$0.20
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.16
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
4,503
in stock
|
Buy Now | |
Avnet Silica
-
|
147,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TS2431 Series |
Reference Voltage | 2.5V to 24V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 50ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Input Voltage | 2.5V to 24V |
Input Voltage Max | 24V |
Input Voltage Min | 2.5V |
Operating Temperature Range | -40°C to +105°C |
Reference Volt Tolerance ±% | 1% |
Reference Voltage Tolerance | 20mV |
Reference Volts | 2.5V |
Topology | Shunt Programmable |
TS2431 Series 1 % Adjustable Programmable Shunt Voltage Reference - SOT-23-3L | Future Electronics |
Voltage Reference, Shunt - Adjustable, Ts2431 Series, 2.5V To 24V, Sot-23-3 Rohs Compliant: Yes |Stmicroelectronics TS2431AILT | Newark Electronics |
VOLTAGE REF, SHUNT, 2.5V-24V, SOT-23-3 | element14 |
IC: voltage reference source | Transfer Multisort Elektronik |
Programmable Voltage Reference,2.5-24V | RS |
V-Ref Adjustable 2.5V to 24V 100mA 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TS2431AILT?
Additional datasheets, footprints and schematics for TS2431AILT are listed on our Part Details page. You can also find images and similar parts to TS2431AILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS2431AILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS2431AILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS2431AILT fall under?
The TS2431AILT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TS2431AILT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS2431AILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS2431AILT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS2431AILT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TS2431AILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS2431AILT often in real-time on the comparison pages.
What if I can't find stock of TS2431AILT?
You can fill out our help required form which you can use to request a quote for TS2431AILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.