Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switching Temperature | 80°C |
---|---|
Contact Operation | Normally Closed |
Sensor Terminals | Cable |
Sensor Housing | Axial Leaded |
Contact Rating | 550mA at 140VAC, 550mA at 200VDC |
RoHS Compliant | Yes |
Thermostat Switch, Nc, 80Deg C, Axial | Newark Electronics |
THERMOSTAT SWITCH, NC, 80DEG C, AXIAL | element14 |
TEMPERATURE SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a TRS5-80BLR00?
Additional datasheets, footprints and schematics for TRS5-80BLR00 are listed on our Part Details page. You can also find images and similar parts to TRS5-80BLR00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRS5-80BLR00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS5-80BLR00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRS5-80BLR00 fall under?
The TRS5-80BLR00 is listed under Sensors & Transducers > Sensors > Temperature Sensors > Thermostat Switches.
Can I view similar or alternative parts?
You can view similar parts to TRS5-80BLR00 when available in the Thermostat Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRS5-80BLR00 you can contact the distributor directly for product support, shipping queries etc.
Is the TRS5-80BLR00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TRS5-80BLR00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for TRS5-80BLR00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRS5-80BLR00 often in real-time on the comparison pages.
What if I can't find stock of TRS5-80BLR00?
You can fill out our help required form which you can use to request a quote for TRS5-80BLR00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.