Status: | Unknown |
---|---|
Series: | TRS® |
RoHS: | Unknown |
Prices starting from US$9.28
Switching Temperature | 70°C |
---|---|
Reset Temperature | - |
Contact Operation | Normally Closed |
Sensor Terminals | Wire Leads |
Sensor Housing | - |
Contact Rating | 550mA at 140VAC 550mA at 200VDC |
Product Range | TRS® |
SVHC | No SVHC (15-Jan-2018) |
THERMOSTAT SWITCH, NC, 70DEG C, AXIAL | element14 |
Sensor ThermTRS5 70C 100V Break | KEMET TRS5-70BLRU | RS Americas |
Thermostat Switch, Nc, 70Deg C, Axial | Newark Electronics |
KEMET, TRS-, Temperature Sensors, 70C, + | RS |
TEMPERATURE SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a TRS5-70BLRU?
Additional datasheets, footprints and schematics for TRS5-70BLRU are listed on our Part Details page. You can also find images and similar parts to TRS5-70BLRU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRS5-70BLRU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS5-70BLRU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRS5-70BLRU fall under?
The TRS5-70BLRU is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TRS5-70BLRU when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRS5-70BLRU you can contact the distributor directly for product support, shipping queries etc.
Is the TRS5-70BLRU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRS5-70BLRU have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and RS have stock available or on a lead time for TRS5-70BLRU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRS5-70BLRU often in real-time on the comparison pages.
What if I can't find stock of TRS5-70BLRU?
You can fill out our help required form which you can use to request a quote for TRS5-70BLRU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.