Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.72
Switching Temperature | 20°C |
---|---|
Contact Operation | Normally Closed |
Sensor Terminals | Cable |
Sensor Housing | Axial Leaded |
Contact Rating | 550mA at 140VAC, 550mA at 200VDC |
RoHS Compliant | Yes |
Thermostats 20C 35W 140V Break Axial C Type | Rapid Electronics |
THERMAL REED SW, 20DEG C, BREAK, 0.55A | Farnell |
Thermostat Switch, Nc, 20Deg C, Axial | Newark Electronics |
THERMOSTAT SWITCH, NC, 20DEG C, AXIAL | element14 |
Thermal Reed Switch 2.5°C Analog Through Hole 2-Pin Axial Tray | Avnet America |
TEMPERATURE SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a TRS5-20BCR01?
Additional datasheets, footprints and schematics for TRS5-20BCR01 are listed on our Part Details page. You can also find images and similar parts to TRS5-20BCR01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRS5-20BCR01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS5-20BCR01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRS5-20BCR01 fall under?
The TRS5-20BCR01 is listed under Sensors & Transducers > Sensors > Temperature Sensors > Thermostat Switches.
Can I view similar or alternative parts?
You can view similar parts to TRS5-20BCR01 when available in the Thermostat Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRS5-20BCR01 you can contact the distributor directly for product support, shipping queries etc.
Is the TRS5-20BCR01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TRS5-20BCR01 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for TRS5-20BCR01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRS5-20BCR01 often in real-time on the comparison pages.
What if I can't find stock of TRS5-20BCR01?
You can fill out our help required form which you can use to request a quote for TRS5-20BCR01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.