Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.81
|
No stock
|
Buy Now | |
Distrelec
from US$17.11
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$9.96
|
200
in stock
|
Buy Now | |
Farnell
from US$9.33
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$10.66
|
-
|
Buy Now | |
Avnet America
from US$9.69
|
-
|
Buy Now | |
RS Americas
from US$9.38
|
-
|
Buy Now | |
element14
from US$9.88
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
KEMET Alu Lytic Cap Radial Leaded | Distrelec |
Thermostats 130C 50W 100V Axial L Type Break | Rapid Electronics |
THERMAL REED SW, 130DEG C, BREAK, 0.5A | Farnell |
KEMET, TRS-, Temperature Sensors, 130C, | RS |
Thermal Reed Sw, 130Deg C, Break, 0.5A Rohs Compliant: Yes |Kemet TRS5-130BLRU | Newark Electronics |
Thermostat Switch, Reed Switch, TRS Series, 130 °C, Normally Closed, 100 Vdc, L Shaped Fixing Bar | Avnet America |
Sensor, ThermTRS5 130C 100V Break | KEMET TRS5-130BLRU | RS Americas |
Where can I find additional details, specifications and documents for a TRS5-130BLRU?
Additional datasheets, footprints and schematics for TRS5-130BLRU are listed on our Part Details page. You can also find images and similar parts to TRS5-130BLRU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRS5-130BLRU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS5-130BLRU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRS5-130BLRU fall under?
The TRS5-130BLRU is listed under Sensors & Transducers > Sensors > Temperature Sensors > Thermostat Switches.
Can I view similar or alternative parts?
You can view similar parts to TRS5-130BLRU when available in the Thermostat Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRS5-130BLRU you can contact the distributor directly for product support, shipping queries etc.
Is the TRS5-130BLRU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TRS5-130BLRU have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Farnell, RS and Newark Electronics have stock available or on a lead time for TRS5-130BLRU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRS5-130BLRU often in real-time on the comparison pages.
What if I can't find stock of TRS5-130BLRU?
You can fill out our help required form which you can use to request a quote for TRS5-130BLRU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.