Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.31
|
No stock
|
Buy Now | |
Rapid Electronics
from US$9.96
|
136
in stock
|
Buy Now | |
Farnell
from US$9.33
|
136
in stock
|
Buy Now | |
Avnet America
from US$9.69
|
-
|
Buy Now | |
RS Americas
from US$9.38
|
-
|
Buy Now | |
element14
from US$9.88
|
-
|
Buy Now | |
Distrelec
from US$18.57
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Thermostats 120C 50W 100V Axial L Type Break | Rapid Electronics |
THERMAL REED SW, 120DEG C, BREAK, 0.5A | Farnell |
KEMET, TRS-, Temperature Sensors, 120C, | RS |
Thermostat Switch, Reed Switch, TRS Series, 120 °C, Normally Closed, 100 Vdc, L Shaped Fixing Bar | Avnet America |
Sensor, ThermTRS5 120C 100V Break | KEMET TRS5-120BLRU | RS Americas |
KEMET Alu Lytic Cap Radial Leaded | Distrelec |
Thermal Reed Switch, Nc, 120Deg C, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a TRS5-120BLRU?
Additional datasheets, footprints and schematics for TRS5-120BLRU are listed on our Part Details page. You can also find images and similar parts to TRS5-120BLRU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRS5-120BLRU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS5-120BLRU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRS5-120BLRU fall under?
The TRS5-120BLRU is listed under Sensors & Transducers > Sensors > Temperature Sensors > Thermostat Switches.
Can I view similar or alternative parts?
You can view similar parts to TRS5-120BLRU when available in the Thermostat Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRS5-120BLRU you can contact the distributor directly for product support, shipping queries etc.
Is the TRS5-120BLRU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TRS5-120BLRU have stock available?
Authorised distributors including Rapid Electronics, Farnell, RS, Avnet America and RS Americas have stock available or on a lead time for TRS5-120BLRU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRS5-120BLRU often in real-time on the comparison pages.
What if I can't find stock of TRS5-120BLRU?
You can fill out our help required form which you can use to request a quote for TRS5-120BLRU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.