Status: | Unknown |
---|---|
Series: | TRS Series |
RoHS: | Unknown |
Prices starting from US$7.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.70
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$9.42
|
96
in stock
|
Buy Now | |
element14
from US$12.66
|
96
in stock
|
Buy Now | |
Farnell
from US$9.10
|
96
in stock
|
Buy Now | |
Rapid Electronics
from US$17.42
|
40
in stock
|
Buy Now | |
Avnet America
from US$13.64
|
-
|
Buy Now | |
RS Americas
from US$8.42
|
-
|
Buy Now | |
TTI Europe
from US$7.63
|
-
|
Buy Now |
Switching Temperature | 100°C |
---|---|
Reset Temperature | - |
Contact Operation | Normally Closed |
Sensor Terminals | Cable |
Sensor Housing | Axial Leaded |
Contact Rating | 275mA at 264VAC |
Product Range | TRS Series |
SVHC | No SVHC (27-Jun-2018) |
Thermostat Switch, Nc, 100Deg C, Axial | Newark Electronics |
THERMOSTAT SWITCH, NC, 100DEG C, AXIAL | element14 |
Thermostats 100C 60.5W 200V Axial L Type Break | Rapid Electronics |
KEMET, TRS-, Temperature Sensors, 100C, | RS |
Thermostat Switch, Reed Switch, TRS Series, 100 °C, Normally Closed, 200 Vdc, L Shaped Fixing Bar | Avnet America |
Sensor, ThermTRS5 100C 200V Break | KEMET TRS5-100BLRVU | RS Americas |
TEMPERATURE SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a TRS5-100BLRVU?
Additional datasheets, footprints and schematics for TRS5-100BLRVU are listed on our Part Details page. You can also find images and similar parts to TRS5-100BLRVU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRS5-100BLRVU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS5-100BLRVU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRS5-100BLRVU fall under?
The TRS5-100BLRVU is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to TRS5-100BLRVU when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRS5-100BLRVU you can contact the distributor directly for product support, shipping queries etc.
Is the TRS5-100BLRVU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRS5-100BLRVU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for TRS5-100BLRVU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRS5-100BLRVU often in real-time on the comparison pages.
What if I can't find stock of TRS5-100BLRVU?
You can fill out our help required form which you can use to request a quote for TRS5-100BLRVU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.