Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Thermostats 100C 35W 140V Make Axial L Type | Rapid Electronics |
THERMAL REED SW, 100DEG C, MAKE, 0.5A | Farnell |
Thermostat Switch, No, 100Deg C, Axial | Newark Electronics |
TEMPERATURE SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a TRS3-100MLR00?
Additional datasheets, footprints and schematics for TRS3-100MLR00 are listed on our Part Details page. You can also find images and similar parts to TRS3-100MLR00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRS3-100MLR00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS3-100MLR00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRS3-100MLR00 fall under?
The TRS3-100MLR00 is listed under Sensors & Transducers > Sensors > Temperature Sensors > Thermostat Switches.
Can I view similar or alternative parts?
You can view similar parts to TRS3-100MLR00 when available in the Thermostat Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRS3-100MLR00 you can contact the distributor directly for product support, shipping queries etc.
Is the TRS3-100MLR00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TRS3-100MLR00 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics and TTI Europe have stock available or on a lead time for TRS3-100MLR00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRS3-100MLR00 often in real-time on the comparison pages.
What if I can't find stock of TRS3-100MLR00?
You can fill out our help required form which you can use to request a quote for TRS3-100MLR00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.