Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Thermostats 80C 10W 220V Make Axial L Type | Rapid Electronics |
THERMAL REED SW, 80DEG C, MAKE, 0.045A | Farnell |
Thermostat Switch, No, 80Deg C, Axial | Newark Electronics |
Thermal Reed Switch 2.5°C Analog Flange Mount 2-Pin Axial Box | Avnet America |
TEMPERATURE SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a TRS1-80MLR00V?
Additional datasheets, footprints and schematics for TRS1-80MLR00V are listed on our Part Details page. You can also find images and similar parts to TRS1-80MLR00V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRS1-80MLR00V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS1-80MLR00V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRS1-80MLR00V fall under?
The TRS1-80MLR00V is listed under Sensors & Transducers > Sensors > Temperature Sensors > Thermostat Switches.
Can I view similar or alternative parts?
You can view similar parts to TRS1-80MLR00V when available in the Thermostat Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRS1-80MLR00V you can contact the distributor directly for product support, shipping queries etc.
Is the TRS1-80MLR00V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TRS1-80MLR00V have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for TRS1-80MLR00V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRS1-80MLR00V often in real-time on the comparison pages.
What if I can't find stock of TRS1-80MLR00V?
You can fill out our help required form which you can use to request a quote for TRS1-80MLR00V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.