Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.10
|
No stock
|
Buy Now | |
Distrelec
from US$9.41
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.22
|
10
in stock
|
Buy Now | |
CoreStaff
from US$4.93
|
9
in stock
|
Buy Now | |
TRC Electronics
from US$9.26
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$8.85
|
-
|
Buy Now | |
RS Americas
from US$8.41
|
-
|
Buy Now | |
element14
from US$8.90
|
-
|
Buy Now | |
Buerklin
from US$8.05
|
-
|
Buy Now | |
Sager
from US$7.64
|
-
|
Buy Now | |
Farnell
from US$8.27
|
-
|
Buy Now |
1W, 11mm | |
Input Voltage | 4.5-13.2VDC |
Output Voltage | 24 |
Output Current | 45mA |
Efficiency | 83% |
Package Style | SIP5 |
Length | 11.9mm |
Width | 7.7mm |
country of origin | TW |
ESD Sensitive | No |
Traco Power DC/DC Converter 4.5 ... 13.2V 24V 45mA 1W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Wide 2:1 Input Voltage Range SIP Package | TRC Electronics |
DC/DC Converter Isolated 24V 1W | RS |
Dc-Dc Converter, 24V, 0.045A | Newark Electronics |
Power Supply | RS Americas |
DC-DC CONVERTER, 24V, 0.045A | element14 |
DC/DC-Wandler, 4,5-13,2 VDC, 1 W, 1 Ausgang, 24 VDC, 83 % Wirkungsgrad, TRN 1-0515 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TRN 1-0515?
Additional datasheets, footprints and schematics for TRN 1-0515 are listed on our Part Details page. You can also find images and similar parts to TRN 1-0515 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRN 1-0515 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRN 1-0515 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRN 1-0515 fall under?
The TRN 1-0515 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TRN 1-0515 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRN 1-0515 you can contact the distributor directly for product support, shipping queries etc.
Is the TRN 1-0515 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRN 1-0515 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, CoreStaff, TRC Electronics and RS have stock available or on a lead time for TRN 1-0515.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRN 1-0515 often in real-time on the comparison pages.
What if I can't find stock of TRN 1-0515?
You can fill out our help required form which you can use to request a quote for TRN 1-0515 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.