Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.87
|
No stock
|
Buy Now | |
CoreStaff
from US$11.54
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$11.82
|
-
|
Buy Now | |
RS Americas
from US$12.08
|
-
|
Buy Now | |
element14
from US$13.62
|
-
|
Buy Now | |
TRC Electronics
from US$12.80
|
-
|
Buy Now | |
Buerklin
from US$11.95
|
-
|
Buy Now | |
Distrelec
from US$14.86
|
-
|
Buy Now | |
Sager
from US$10.57
|
-
|
Buy Now | |
Farnell
from US$12.29
|
-
|
Buy Now |
1W | |
Input Voltage | Sep-18VDC |
Output Voltage | ±5 |
Output Current | 100/100mA |
Package Style | SMD 7 Pin, Non-conductive Plastic (UL94 V-0 rated) |
Weight | 2gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
SMD DC/DC Converter Isolated +/-5V 1W | RS |
Product Type: Dc/Dc | Newark Electronics |
Power Supply | RS Americas |
DC-DC CONVERTER, 2 O/P, 1W | element14 |
DC/DC Converter Wide 2:1 Input Voltage Range SMD Package | TRC Electronics |
DC/DC-Wandler, 9-18 VDC, 1 W, 2 Ausgänge, ±5 VDC, 79 % Wirkungsgrad, TRN 1-1221SM | Buerklin |
Traco Power DC/DC Converter 9 ... 18V 5V 100mA 1W | Distrelec |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a TRN 1-1221SM?
Additional datasheets, footprints and schematics for TRN 1-1221SM are listed on our Part Details page. You can also find images and similar parts to TRN 1-1221SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRN 1-1221SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRN 1-1221SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRN 1-1221SM fall under?
The TRN 1-1221SM is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TRN 1-1221SM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRN 1-1221SM you can contact the distributor directly for product support, shipping queries etc.
Is the TRN 1-1221SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRN 1-1221SM have stock available?
Authorised distributors including CoreStaff, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TRN 1-1221SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRN 1-1221SM often in real-time on the comparison pages.
What if I can't find stock of TRN 1-1221SM?
You can fill out our help required form which you can use to request a quote for TRN 1-1221SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.