Status: | Unknown |
---|---|
Series: | TRM Series |
RoHS: | Unknown |
Prices starting from US$4.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.19
|
No stock
|
Buy Now | |
TTI Europe
from US$5.55
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$5.03
|
-
|
Buy Now | |
Future Electronics
from US$4.46
|
-
|
Buy Now | |
Avnet America
from US$5.98
|
-
|
Buy Now | |
RS Americas
from US$4.76
|
-
|
Buy Now | |
element14
from US$6.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TRM Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.03ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
470UF 6.3V 10% E LOW ESR | TTI Europe |
Tantalum Capacitor, 470Uf, 6.3V, 2917 10% | Newark Electronics |
TRM Series 470 uF ▒10% 6.3 V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Capacitor | RS Americas |
CAP, 470µF, 6.3V, 10%, 2917, REEL | Farnell |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRME477K006R0030?
Additional datasheets, footprints and schematics for TRME477K006R0030 are listed on our Part Details page. You can also find images and similar parts to TRME477K006R0030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRME477K006R0030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRME477K006R0030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRME477K006R0030 fall under?
The TRME477K006R0030 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRME477K006R0030 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRME477K006R0030 you can contact the distributor directly for product support, shipping queries etc.
Is the TRME477K006R0030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRME477K006R0030 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TRME477K006R0030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRME477K006R0030 often in real-time on the comparison pages.
What if I can't find stock of TRME477K006R0030?
You can fill out our help required form which you can use to request a quote for TRME477K006R0030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.