Status: | Unknown |
---|---|
Series: | TRJ Series |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.91
|
No stock
|
Buy Now | |
Future Electronics
from US$2.20
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$3.00
|
-
|
Buy Now | |
Avnet America
from US$3.44
|
-
|
Buy Now | |
RS Americas
from US$3.23
|
-
|
Buy Now | |
element14
from US$3.22
|
-
|
Buy Now | |
TTI Europe
from US$2.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TRJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.3ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TRJ Series 330 uF ▒10 % 10 V Surface Mount Professional Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, Trj Series, 330 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant: Yes |Kyocera Avx TRJE337K010RRJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
High performance MnO2,330 uF,10 V | AVX TRJE337K010RRJ | RS Americas |
CAP, 330µF, 10V, 10%, 2917, SMD | element14 |
330UF 10V 10% E | TTI Europe |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRJE337K010RRJ?
Additional datasheets, footprints and schematics for TRJE337K010RRJ are listed on our Part Details page. You can also find images and similar parts to TRJE337K010RRJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJE337K010RRJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJE337K010RRJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJE337K010RRJ fall under?
The TRJE337K010RRJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJE337K010RRJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJE337K010RRJ you can contact the distributor directly for product support, shipping queries etc.
Is the TRJE337K010RRJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRJE337K010RRJ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TRJE337K010RRJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJE337K010RRJ often in real-time on the comparison pages.
What if I can't find stock of TRJE337K010RRJ?
You can fill out our help required form which you can use to request a quote for TRJE337K010RRJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.