Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.49
|
No stock
|
Buy Now | |
Distrelec
from US$46.61
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$81.46
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$82.10
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$47.01
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$42.76
|
-
|
Buy Now | |
RS Americas
from US$56.46
|
-
|
Buy Now | |
element14
from US$45.32
|
-
|
Buy Now | |
TRC Electronics
from US$47.09
|
-
|
Buy Now | |
Buerklin
from US$42.52
|
-
|
Buy Now | |
Sager
from US$47.51
|
-
|
Buy Now |
6W, 12mm | |
Input Voltage | 18-36VDC |
Output Voltage | ±12 |
Output Current | 250/250mA |
Efficiency | 86% |
Package Style | DIP24, Plastic (UL 94 V-0 rated) |
Length | 31.8mm |
Width | 20.3mm |
Weight | 15.5gg |
country of origin | TW |
ESD Sensitive | No |
Traco Power DC/DC Converter 18 ... 36V 12V 250mA 6W | Distrelec |
DC-DC Regulated Power Supply Module | Rapid Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, 2 O/P, 6W | Newark Electronics |
DC-DC Converter, Encapsulated, 2:1 Input, 6W, +/- 12V@250mA, 18-36V In, TRI 6 | TRACO Power TRI 6-2422 | RS Americas |
DC-DC CONVERTER, 2 O/P, 6W | element14 |
6 Watt DC/DC Converter High Isolation, Regulated Compact DIP-24 Package | TRC Electronics |
DC/DC-Wandler, 18-36 VDC, 6 W, 2 Ausgänge, ±12 VDC, 86 % Wirkungsgrad, TRI 6-2422 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TRI 6-2422?
Additional datasheets, footprints and schematics for TRI 6-2422 are listed on our Part Details page. You can also find images and similar parts to TRI 6-2422 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRI 6-2422 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRI 6-2422 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRI 6-2422 fall under?
The TRI 6-2422 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TRI 6-2422 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRI 6-2422 you can contact the distributor directly for product support, shipping queries etc.
Is the TRI 6-2422 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRI 6-2422 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TRI 6-2422.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRI 6-2422 often in real-time on the comparison pages.
What if I can't find stock of TRI 6-2422?
You can fill out our help required form which you can use to request a quote for TRI 6-2422 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.