Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.71
|
No stock
|
Buy Now | |
Distrelec
from US$37.11
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$37.57
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$34.09
|
-
|
Buy Now | |
RS Americas
from US$41.03
|
-
|
Buy Now | |
element14
from US$31.24
|
-
|
Buy Now | |
TRC Electronics
from US$37.80
|
-
|
Buy Now | |
Buerklin
from US$32.67
|
-
|
Buy Now | |
Sager
from US$38.15
|
-
|
Buy Now | |
Farnell
from US$29.25
|
-
|
Buy Now |
3.5W, 12mm | |
Input Voltage | Sep-18VDC |
Output Voltage | 5 |
Output Current | 700mA |
Efficiency | 82% |
Package Style | DIP24, Plastic (UL 94 V-0 rated) |
Length | 31.8mm |
Width | 20.3mm |
Weight | 15.5gg |
country of origin | TW |
ESD Sensitive | No |
Traco Power DC/DC Converter 9 ... 18V 5V 700mA 3.5W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC Converter Isolated 5.1V 3.5W | RS |
Dc-Dc Converter, 5V, 0.7A | Newark Electronics |
DC-DC Converter, Encapsulated, 2:1 Input, 3W, 5V@700mA, 9-18V In, TRI 3 Series | TRACO Power TRI 3-1211 | RS Americas |
DC-DC CONVERTER, 5V, 0.7A | element14 |
3.5 Watt DC/DC Converter High Isolation, Regulated Compact DIP-24 Package | TRC Electronics |
DC/DC-Wandler, 9-18 VDC, 3.5 W, 1 Ausgang, 5 VDC, 82 % Wirkungsgrad, TRI 3-1211 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TRI 3-1211?
Additional datasheets, footprints and schematics for TRI 3-1211 are listed on our Part Details page. You can also find images and similar parts to TRI 3-1211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRI 3-1211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRI 3-1211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRI 3-1211 fall under?
The TRI 3-1211 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TRI 3-1211 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRI 3-1211 you can contact the distributor directly for product support, shipping queries etc.
Is the TRI 3-1211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRI 3-1211 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for TRI 3-1211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRI 3-1211 often in real-time on the comparison pages.
What if I can't find stock of TRI 3-1211?
You can fill out our help required form which you can use to request a quote for TRI 3-1211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.