Status: | Unknown |
---|---|
Series: | PolySwitch TRF250 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
314
in stock
|
Buy Now | |
CoreStaff
from US$0.42
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
314
in stock
|
Buy Now | |
element14
from US$0.38
|
314
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
15
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch TRF250 Series |
Holding Current | 180mA |
Tripping Current | 650mA |
Voltage Rating | 100VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA TUV |
Approval Category | UL Recognised |
Carrying Current Max | 10A |
External Depth | 3.8mm |
External Length / Height | 12mm |
External Width | 9mm |
Height | 12mm |
Holding Current Max Ih | 0.18A |
Initial Resistance Max | 2.2ohm |
Initial Resistance Min | 0.8ohm |
Interrupt Current Max | 10A |
Lead Length | 4.7mm |
Lead Spacing | 5mm |
Operating Voltage | 100V |
PTC Fuse Case Style | Radial Leaded |
Resistance | 4ohm |
Thermistor Type | PTC Resettable Fuse |
PTC Resettable Fuse 10A 0.5s 100V 800mOhm 2-Pin Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | PolySwitch TRF250 Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch TRF250 Series |
Holding Current | 180mA |
Tripping Current | 650mA |
Voltage Rating | 250VAC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Fuse, Resettable Ptc, 250Vac, 0.18A, Thd | Newark Electronics |
FUSE, RESETTABLE PTC, 250VAC, 0.18A, THD | element14 |
TRF250 Series 100 V 0.18 A Through Hole Radial PolySwitch Resettable Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a TRF250-180?
Additional datasheets, footprints and schematics for TRF250-180 are listed on our Part Details page. You can also find images and similar parts to TRF250-180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRF250-180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRF250-180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRF250-180 fall under?
The TRF250-180 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to TRF250-180 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRF250-180 you can contact the distributor directly for product support, shipping queries etc.
Is the TRF250-180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRF250-180 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TRF250-180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRF250-180 often in real-time on the comparison pages.
What if I can't find stock of TRF250-180?
You can fill out our help required form which you can use to request a quote for TRF250-180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.