Miscellaneous PPTC Resettable Fuses
Parts from Miscellaneous PPTC Resettable Fuses Category
Viewing page 1 of 96
1 to 20 of 1904 parts currently displaying
Bourns
FUSE, PTC, AEC-Q200, 30V, 40A, THD; Thermistor Mounting:Through Hole; Product Range:MF-RHT Series; Holding Current:500mA; Tripping Current:920mA; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
FUSE, PTC RESET; Product Range:MC36 Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeksRoHS Compliant: Yes
See more parts featured in this category or return to Resettable Fuses
Viewing page 1 of 96
1 to 20 of 1904 parts currently displaying