Status: | Unknown |
---|---|
Series: | Phantom |
RoHS: | Compliant |
Prices starting from US$29.42
Antenna Type | Dome |
---|---|
Frequency Min | 2.4GHz |
Frequency Max | 2.5GHz |
Antenna Mounting | TAD / NMO |
Gain | 3dB |
VSWR | 2.1 |
Input Power | 100W |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | Phantom |
RoHS Compliant | Yes |
ANTENNA UNIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a TRAB24003?
Additional datasheets, footprints and schematics for TRAB24003 are listed on our Part Details page. You can also find images and similar parts to TRAB24003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRAB24003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRAB24003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRAB24003 fall under?
The TRAB24003 is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to TRAB24003 when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRAB24003 you can contact the distributor directly for product support, shipping queries etc.
Is the TRAB24003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TRAB24003 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for TRAB24003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRAB24003 often in real-time on the comparison pages.
What if I can't find stock of TRAB24003?
You can fill out our help required form which you can use to request a quote for TRAB24003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.