Status: | Unknown |
---|---|
Series: | Phantom Series |
RoHS: | Unknown |
Prices starting from US$44.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$58.42
|
1
in stock
|
Buy Now | |
Sager
from US$47.38
|
800
in stock
|
Buy Now | |
RS Americas
from US$50.14
|
20
in stock
|
Buy Now | |
Future Electronics
from US$56.30
|
10
in stock
|
Buy Now | |
RS
from US$58.82
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$53.39
|
1
in stock
|
Buy Now | |
element14
from US$62.23
|
1
in stock
|
Buy Now | |
Avnet America
from US$44.73
|
-
|
Buy Now |
Antenna Type | Dome |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 2.7GHz |
Antenna Mounting | N Connector |
Gain | 2.9dBi |
VSWR | 2 |
Input Power | 100W |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | Phantom Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a TRA6927M3PBN-001?
Additional datasheets, footprints and schematics for TRA6927M3PBN-001 are listed on our Part Details page. You can also find images and similar parts to TRA6927M3PBN-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRA6927M3PBN-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRA6927M3PBN-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRA6927M3PBN-001 fall under?
The TRA6927M3PBN-001 is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to TRA6927M3PBN-001 when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRA6927M3PBN-001 you can contact the distributor directly for product support, shipping queries etc.
Is the TRA6927M3PBN-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRA6927M3PBN-001 have stock available?
Authorised distributors including Sager, RS Americas, Future Electronics, RS and Newark Electronics have stock available or on a lead time for TRA6927M3PBN-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRA6927M3PBN-001 often in real-time on the comparison pages.
What if I can't find stock of TRA6927M3PBN-001?
You can fill out our help required form which you can use to request a quote for TRA6927M3PBN-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.