Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Low ESR |
100 % surge current tested (C, D, and E case sizes) |
Qualified to EIA-717 |
Applications |
---|
Industrial |
Telecom infrastructure |
Consumer |
Application Notes |
---|
Application Note |
Datasheet |
---|
TR3 |
General Information |
---|
Typical Performance Characteristics |
Product Descripton |
Quick Reference Guide |
Molded Guide |
Product Literature |
---|
Market Solutions |
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Infographic |
Did You Know |
Did You Know - Tantalum Capacitors |
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | - |
---|---|
Grip Range Min | 2.5mm |
Grip Range Max | 5.8mm |
Overall Length | - |
Mounting Hole Dia | 4.7mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 2mm |
Rivet, Push, HS Black, 1K/Bag | Essentra Components TR-3 | RS Americas |
Tough Rivet, Nylon 6.6, 4.7Mm, Black | Newark Electronics |
TOUGH RIVET, NYLON 6.6, 4.7MM, BLACK | element14 |
Where can I find additional details, specifications and documents for a TR3?
Additional datasheets, footprints and schematics for TR3 are listed on our Part Details page. You can also find images and similar parts to TR3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TR3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TR3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TR3 you can contact the distributor directly for product support, shipping queries etc.
Is the TR3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TR3 have stock available?
Authorised distributors including RS Americas, Toby Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TR3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TR3 often in real-time on the comparison pages.
What if I can't find stock of TR3?
You can fill out our help required form which you can use to request a quote for TR3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.