Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
External Diameter | - |
---|---|
Grip Range Min | 2.5mm |
Grip Range Max | 8.9mm |
Overall Length | - |
Mounting Hole Dia | 3.7mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 2.5mm |
Black Impact Modified Nylon 6/6 Tough Rivet, .248 in-.276 in Hole Dia, .098 in-. | Essentra Components TR-2 | RS Americas |
Tough Rivet, Nylon 6.6, 3.7Mm, Black | Newark Electronics |
TOUGH RIVET, NYLON 6.6, 3.7MM, BLACK | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a TR-2?
Additional datasheets, footprints and schematics for TR-2 are listed on our Part Details page. You can also find images and similar parts to TR-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TR-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TR-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TR-2 fall under?
The TR-2 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to TR-2 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TR-2 you can contact the distributor directly for product support, shipping queries etc.
Is the TR-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TR-2 have stock available?
Authorised distributors including RS Americas, Toby Electronics, Farnell, Relay Specialties and Newark Electronics have stock available or on a lead time for TR-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TR-2 often in real-time on the comparison pages.
What if I can't find stock of TR-2?
You can fill out our help required form which you can use to request a quote for TR-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.