Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.65
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.15ohm |
Manufacturer Size Code | W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 10 V, 2312 [6032 Metric], W Rohs Compliant: Yes |Kyocera Avx TPSW476K010R0150 | Newark Electronics |
CAP, 47µF, 10V, 10%, 2312, SMD | Farnell |
TPS Series 47 uF ▒10% 10V SMT Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 10%, -55 °C, 125 °C, 2312 [6032-15 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, � 10%, -55 �C, 125 �C, 2312 [6032-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSW476K010R0150?
Additional datasheets, footprints and schematics for TPSW476K010R0150 are listed on our Part Details page. You can also find images and similar parts to TPSW476K010R0150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSW476K010R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSW476K010R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSW476K010R0150 fall under?
The TPSW476K010R0150 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSW476K010R0150 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSW476K010R0150 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSW476K010R0150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSW476K010R0150 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and Avnet America have stock available or on a lead time for TPSW476K010R0150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSW476K010R0150 often in real-time on the comparison pages.
What if I can't find stock of TPSW476K010R0150?
You can fill out our help required form which you can use to request a quote for TPSW476K010R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.