SMD Tantalum Capacitors – Surface Mount Device Capacitors
SMD tantalum capacitors are tantalum capacitors that use tantalum metal as the anode, designed with a surface mount fixing. These capacitors have contact surfaces on both sides of their case so they can be surface mounted easily on to printed circuit boards. They are known for their high capacitance stability, reliability, and tolerance to higher temperatures.
Parts from SMD Tantalum Capacitors Category

TANTALUM CAPACITOR, 100UF, 16V, 0.27 OHM, 0.2, SMD; Capacitance:100µF; Voltage Rating:16V; Tantalum Capacitor Case:2812 [7132 Metric]; Product Range:595D Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF 16V, 0.075 OHM, 0.2, 2924, FULL REEL; Capacitance:220µF; Voltage Rating:16V; Tantalum Capacitor Case:2924 [7361 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°CRoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF 6.3V, 0.05 OHM, 0.1, 2917, FULL REEL; Capacitance:470µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; ESR:0.05ohm; No. of Pins:2PinsRoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 6.3V, 0.6 OHM, 0.2, 1206, FULL REEL; Capacitance:33µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 15V, SMD 10%; Capacitance:10µF; Voltage Rating:15V; Tantalum Capacitor Case:2214 [5634 Metric]; Product Range:CWR09 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:2.5ohm RoHS Compliant: No

CAPACITOR TANT, 47UF, 10V, 0.15 OHM, 0.1, 2312, FULL REEL; Capacitance:47µF; Voltage Rating:10V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 5 OHM, 0.2, 805, FULL REEL; Capacitance:10µF; Voltage Rating:16V; Tantalum Capacitor Case:0805 [2012 Metric]; Product Range:TAC Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 35V, 2917 10%; Capacitance:33µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TRM Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.05ohm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 2917 10%; Capacitance:330µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TRM Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.035ohm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220NF, 6.3V, 2312 10%; Capacitance:220µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.3ohm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 6.3V, 2917 10%; Capacitance:330µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TRM Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.035ohm RoHS Compliant: Yes

CAPACITOR TANT, 330UF, 6.3V, 2917 10%; Capacitance:330µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TRM Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.035ohm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 35V, 2917 20%; Capacitance:33µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TRM Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:0.05ohm RoHS Compliant: Yes

CAPACITOR TANT, 330UF, 10V, 2917 10%; Capacitance:330µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TRM Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.035ohm RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 6.3V, 2917 10%; Capacitance:470µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TRM Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.03ohm RoHS Compliant: Yes

CAP, 100µF, 10V, 10%; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:2412 [6032-28 Metric]; Product Range:AEC-Q200 TP3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 330µF, 10V, 20%; Capacitance:330µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343-31 Metric]; Product Range:TR3 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 150µF, 10V, 10%; Capacitance:150µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343-31 Metric]; Product Range:TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 16V, 7343-31 10%; Capacitance:47µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T495 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.18ohm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 35V, 7343-31 10%; Capacitance:4.7µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T495 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.3ohm RoHS Compliant: Yes