TPSS475K006R4000 Passive Components by KYOCERA AVX

CAPACITOR TANT, 4.7UF, 6.3V, 4 OHM, 0.1, 1206

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Newark
Newark
from US$0.37
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.48
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.42
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.14
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 4.7µF
Capacitance Tolerance ± 10%
Capacitor Case Style 1206 [3216 Metric]
Capacitor Dielectric Type Tantalum
Capacitor Mounting SMD
Capacitor Terminals SMD
ESR 4ohm
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitor, 4.7Uf, 6.3V, 4 Ohm, 0.1, 1206 | Newark Electronics
CAP TANT 4.7UF 6.3V 10% 1206 | Future Electronics
Surface Mount Tantalum Capacitor, 4.7 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 1206 [3216-12 Metric] | Avnet America
4.7UF 6.3V 10% S 1206 LOW ESR | TTI Europe
Surface Mount Tantalum Capacitor, 4.7 uF, 6.3 V, � 10%, -55 �C, 125 �C, 1206 [3216-12 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSS475K006R4000?

Additional datasheets, footprints and schematics for TPSS475K006R4000 are listed on our Part Details page. You can also find images and similar parts to TPSS475K006R4000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSS475K006R4000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSS475K006R4000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSS475K006R4000 fall under?

The TPSS475K006R4000 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to TPSS475K006R4000 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSS475K006R4000 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSS475K006R4000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPSS475K006R4000 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Avnet Asia have stock available or on a lead time for TPSS475K006R4000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSS475K006R4000 often in real-time on the comparison pages.

What if I can't find stock of TPSS475K006R4000?

You can fill out our help required form which you can use to request a quote for TPSS475K006R4000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay