Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
-
|
-
|
Buy Now |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 5.8V |
Clamping Voltage Vc Max | 10.5V |
Diode Case Style | DO-220AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.45V |
Breakdown Voltage Max | 7.14V |
RoHS Compliant | Yes |
Tvs Diode, 400W, 6.8V, Do-220Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a TPSMP6.8AHE3/84A?
Additional datasheets, footprints and schematics for TPSMP6.8AHE3/84A are listed on our Part Details page. You can also find images and similar parts to TPSMP6.8AHE3/84A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSMP6.8AHE3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSMP6.8AHE3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSMP6.8AHE3/84A fall under?
The TPSMP6.8AHE3/84A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to TPSMP6.8AHE3/84A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSMP6.8AHE3/84A you can contact the distributor directly for product support, shipping queries etc.
Is the TPSMP6.8AHE3/84A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSMP6.8AHE3/84A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPSMP6.8AHE3/84A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSMP6.8AHE3/84A often in real-time on the comparison pages.
What if I can't find stock of TPSMP6.8AHE3/84A?
You can fill out our help required form which you can use to request a quote for TPSMP6.8AHE3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.