Status: | Unknown |
---|---|
Series: | TPSMB Series |
RoHS: | Unknown |
Product Range | TPSMB Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 408V |
Clamping Voltage Vc Max | 658V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 456V |
Breakdown Voltage Max | 504V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (07-Jul-2017) |
Tvs Surf Mt Do214Aa Aeq101 Tr/ Tr |Littelfuse TPSMB480CA-A | Newark Electronics |
TVS DIODE, AEC-Q101, 600W, 408V, DO214AA | element14 |
600W 480VBR 5% BI DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a TPSMB480CA-A?
Additional datasheets, footprints and schematics for TPSMB480CA-A are listed on our Part Details page. You can also find images and similar parts to TPSMB480CA-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSMB480CA-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSMB480CA-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSMB480CA-A fall under?
The TPSMB480CA-A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to TPSMB480CA-A when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSMB480CA-A you can contact the distributor directly for product support, shipping queries etc.
Is the TPSMB480CA-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSMB480CA-A have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for TPSMB480CA-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSMB480CA-A often in real-time on the comparison pages.
What if I can't find stock of TPSMB480CA-A?
You can fill out our help required form which you can use to request a quote for TPSMB480CA-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.