Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
RoHS Compliant | No |
Tantalum Capacitors-Solid SMD 470uF 10V 10% L ESR | Rapid Electronics |
Tantalum Capacitor, Polarized, Tantalum (Dry/Solid), 10V, 10% +Tol, 10% -Tol, 470Uf, Surface Mount, 2917 Rohs Compliant: Yes |Kyocera Avx TPSE477K010H0100 | Newark Electronics |
Low ESR MnO2,470 uF,10 V | AVX TPSE477K010H0100 | RS Americas |
Where can I find additional details, specifications and documents for a TPSE477K010H0100.?
Additional datasheets, footprints and schematics for TPSE477K010H0100. are listed on our Part Details page. You can also find images and similar parts to TPSE477K010H0100. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE477K010H0100. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE477K010H0100. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE477K010H0100. fall under?
The TPSE477K010H0100. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE477K010H0100. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE477K010H0100. you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE477K010H0100. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSE477K010H0100. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for TPSE477K010H0100..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE477K010H0100. often in real-time on the comparison pages.
What if I can't find stock of TPSE477K010H0100.?
You can fill out our help required form which you can use to request a quote for TPSE477K010H0100. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.