Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 220µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.06ohm |
Manufacturer Size Code | E |
RoHS Compliant | Yes |
Capacitor tantalum TPS 2717 220uF 10V | RS |
Capacitor Tant, 220Uf, 10V, 0.06 Ohm, 0.1, 2917, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 220 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
220uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 10 V dc +/-10%, TPS Series | AVX TPSE227K010R0060 | RS Americas |
Surface Mount Tantalum Capacitor, 220 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSE227K010R0060.?
Additional datasheets, footprints and schematics for TPSE227K010R0060. are listed on our Part Details page. You can also find images and similar parts to TPSE227K010R0060. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE227K010R0060. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE227K010R0060. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE227K010R0060. fall under?
The TPSE227K010R0060. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE227K010R0060. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE227K010R0060. you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE227K010R0060. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSE227K010R0060. have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TPSE227K010R0060..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE227K010R0060. often in real-time on the comparison pages.
What if I can't find stock of TPSE227K010R0060.?
You can fill out our help required form which you can use to request a quote for TPSE227K010R0060. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.