Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.15ohm |
RoHS Compliant | Yes |
Tps Tant/T&r Rohs Compliant: Yes |Kyocera Avx TPSE107M025R0150 | Newark Electronics |
TPS Series 100 uF â–’20 % 25 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 25 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
CAP, 100UF, 25V, TANT, 2917 | element14 |
100UF 25V 20% E LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 100 uF, 25 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSE107M025R0150?
Additional datasheets, footprints and schematics for TPSE107M025R0150 are listed on our Part Details page. You can also find images and similar parts to TPSE107M025R0150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE107M025R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE107M025R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE107M025R0150 fall under?
The TPSE107M025R0150 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE107M025R0150 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE107M025R0150 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE107M025R0150 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSE107M025R0150 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for TPSE107M025R0150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE107M025R0150 often in real-time on the comparison pages.
What if I can't find stock of TPSE107M025R0150?
You can fill out our help required form which you can use to request a quote for TPSE107M025R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.